Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691373500003B

Description
Pluggable Terminal Blocks WR-TBL Md373B 5.08mm 3Pin Vtcl StampgClmp
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Md373B 5.08mm 3Pin Vtcl StampgClmp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691373500003B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691373500003B
Pluggable Terminal Blocks 691373500003B
Pluggable Terminal Blocks WR-TBL Md373B 5.08mm 3Pin Vtcl StampgClmp

Pluggable Terminal Blocks WR-TBL Md373B 5.08mm 3Pin Vtcl StampgClmp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691373500003B
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2201.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details