Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691368300012B

Description
Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 12Pin Vertcl Scrwlss
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 12Pin Vertcl Scrwlss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691368300012B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691368300012B
Pluggable Terminal Blocks 691368300012B
Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 12Pin Vertcl Scrwlss

Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 12Pin Vertcl Scrwlss

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691368300012B
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 12
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Through terminal block - 2001-1401/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - CIMXX5M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details