Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691368300006B

Description
Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 6Pin Vertcl Screwlss
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 6Pin Vertcl Screwlss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691368300006B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691368300006B
Pluggable Terminal Blocks 691368300006B
Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 6Pin Vertcl Screwlss

Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 6Pin Vertcl Screwlss

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691368300006B
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.05 - socket with screw (box clamp) terminals - 9505 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, ukca, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2004-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers