Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691368300004B

Description
Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 4Pin Vertcl Screwlss
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 4Pin Vertcl Screwlss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691368300004B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691368300004B
Pluggable Terminal Blocks 691368300004B
Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 4Pin Vertcl Screwlss

Pluggable Terminal Blocks WR-TBL Md368B 3.81mm 4Pin Vertcl Screwlss

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691368300004B
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 4
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.214 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1981/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details