Pluggable Terminal Blocks WR-TBL TerminalBlock IDC Plug Horz 5p
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 691358310005 |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Insulation Displacement; IDC/IDT |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 5 |
| Contacts Pitch | 3.81 mm (0.15 inches) |