Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691352710005

Description
Pluggable Terminal Blocks WR-TBL Model3527 5mm 5Pin Vertical PCBHdr
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Model3527 5mm 5Pin Vertical PCBHdr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691352710005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691352710005
Pluggable Terminal Blocks 691352710005
Pluggable Terminal Blocks WR-TBL Model3527 5mm 5Pin Vertical PCBHdr

Pluggable Terminal Blocks WR-TBL Model3527 5mm 5Pin Vertical PCBHdr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691352710005
Product Name Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.065 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Actuator terminal block - 2000-5310/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers