Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691352710003

Description
Pluggable Terminal Blocks WR-TBL Model3527 5mm 3Pin Vertical PCBHdr
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Model3527 5mm 3Pin Vertical PCBHdr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691352710003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691352710003
Pluggable Terminal Blocks 691352710003
Pluggable Terminal Blocks WR-TBL Model3527 5mm 3Pin Vertical PCBHdr

Pluggable Terminal Blocks WR-TBL Model3527 5mm 3Pin Vertical PCBHdr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691352710003
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 33
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details