Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691352710002

Description
Pluggable Terminal Blocks WR-TBL Model 3527 2Pin 5mm Vtcl
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Model 3527 2Pin 5mm Vtcl
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691352710002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691352710002
Pluggable Terminal Blocks 691352710002
Pluggable Terminal Blocks WR-TBL Model 3527 2Pin 5mm Vtcl

Pluggable Terminal Blocks WR-TBL Model 3527 2Pin 5mm Vtcl

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691352710002
Product Name Pluggable Terminal Blocks
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-18D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2204.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details