Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691352510003

Description
Pluggable Terminal Blocks WR-TBL Mod352 5.08mm 3Pin Hztl Hook Wr Sd
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Mod352 5.08mm 3Pin Hztl Hook Wr Sd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691352510003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691352510003
Pluggable Terminal Blocks 691352510003
Pluggable Terminal Blocks WR-TBL Mod352 5.08mm 3Pin Hztl Hook Wr Sd

Pluggable Terminal Blocks WR-TBL Mod352 5.08mm 3Pin Hztl Hook Wr Sd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691352510003
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Single Row and Tri-Barrier Blocks - HD-100-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details