Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691352410008

Description
Pluggable Terminal Blocks WR-TBL Md3524 7.62mm 8Pin Hztl Hook Wr Sd
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Md3524 7.62mm 8Pin Hztl Hook Wr Sd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691352410008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691352410008
Pluggable Terminal Blocks 691352410008
Pluggable Terminal Blocks WR-TBL Md3524 7.62mm 8Pin Hztl Hook Wr Sd

Pluggable Terminal Blocks WR-TBL Md3524 7.62mm 8Pin Hztl Hook Wr Sd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691352410008
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 8
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.220/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2000-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details