Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691351700008

Description
Pluggable Terminal Blocks WR-TBL Model3517 5mm 8Pin Hztl Hook Wr Sd
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Model3517 5mm 8Pin Hztl Hook Wr Sd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691351700008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691351700008
Pluggable Terminal Blocks 691351700008
Pluggable Terminal Blocks WR-TBL Model3517 5mm 8Pin Hztl Hook Wr Sd

Pluggable Terminal Blocks WR-TBL Model3517 5mm 8Pin Hztl Hook Wr Sd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691351700008
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 8
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details