Pluggable Terminal Blocks WR-TBL Model 351 8Pin 5.08mm Vtcl
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 691351500008 |
| Product Name | Pluggable Terminal Blocks |
| Mounting Options | Panel Mount |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 8 |