Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691351400008

Description
Pluggable Terminal Blocks WR-TBL Md3514 7.62mm 8Pin Vertical PCBHdr
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Md3514 7.62mm 8Pin Vertical PCBHdr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691351400008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691351400008
Pluggable Terminal Blocks 691351400008
Pluggable Terminal Blocks WR-TBL Md3514 7.62mm 8Pin Vertical PCBHdr

Pluggable Terminal Blocks WR-TBL Md3514 7.62mm 8Pin Vertical PCBHdr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691351400008
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 8
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 5
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-18D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details