Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 691321100004

Description
Win Source Part Number: 1381007-691321100004 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: WR-TBL Series 3211 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 600 pcs Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381007-691321100004 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: WR-TBL Series 3211 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 600 pcs Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1381007-691321100004 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1381007-691321100004
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1381007-691321100004
Win Source Part Number: 1381007-691321100004 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: WR-TBL Series 3211 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 600 pcs Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381007-691321100004
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Series: WR-TBL Series 3211
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 10 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Brass
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 600 pcs
Mounting Type: Through Hole
Insulation Height: 0.362" (9.20mm)
Temperature Range - Operating: -40°C ~ 105°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381007-691321100004
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

LOC Male, Crimp Sleeve, RG174/U - 8931 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details