Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691304130004

Description
Pluggable Terminal Blocks WR-TBL3041 TermBlock 3.5mm Vtcl Plug 2p
Datasheet
Description
Pluggable Terminal Blocks WR-TBL3041 TermBlock 3.5mm Vtcl Plug 2p
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691304130004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691304130004
Pluggable Terminal Blocks 691304130004
Pluggable Terminal Blocks WR-TBL3041 TermBlock 3.5mm Vtcl Plug 2p

Pluggable Terminal Blocks WR-TBL3041 TermBlock 3.5mm Vtcl Plug 2p

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691304130004
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2002-6405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers