Fixed Terminal Blocks WR-TBL 2455 Hztl 10.16mm Risng clamp
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 691256610004 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Spring Clamp; Spring Clamp |
| Approvals | VDE Component Mark; UL 94V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 4 |
| Contacts Pitch | 10.16 mm (0.40 inches) |