Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board 691253510003

Description
Win Source Part Number: 1381006-691253510003 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Series: WR-TBL Series 2535 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 200 pcs Current: 16 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Nickel Plated Clamp Material - Plating: Copper Alloy Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.56 Nm (5.0 Lb-In) Screw Thread: M3 Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381006-691253510003 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Series: WR-TBL Series 2535 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 200 pcs Current: 16 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Nickel Plated Clamp Material - Plating: Copper Alloy Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.56 Nm (5.0 Lb-In) Screw Thread: M3 Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1381006-691253510003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1381006-691253510003
Connectors, Interconnects - Terminal Blocks - Wire to Board 1381006-691253510003
Win Source Part Number: 1381006-691253510003 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Series: WR-TBL Series 2535 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 200 pcs Current: 16 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Nickel Plated Clamp Material - Plating: Copper Alloy Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.56 Nm (5.0 Lb-In) Screw Thread: M3 Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381006-691253510003
Category: Connectors, Interconnects>Terminal Blocks>Wire to Board
Series: WR-TBL Series 2535
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Green
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 12-30 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 200 pcs
Current: 16 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Copper Alloy - Nickel Plated
Clamp Material - Plating: Copper Alloy
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.56 Nm (5.0 Lb-In)
Screw Thread: M3
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Wire to Board - 691253510003 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
691253510003
Wire to Board 691253510003
5.08 MM TERMINAL BLOCK, HORIZONT

5.08 MM TERMINAL BLOCK, HORIZONT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1381006-691253510003 691253510003
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board Wire to Board
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details