Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691234610004

Description
Fixed Terminal Blocks WR-TBL 2346 Hztl 10.16mm Risng clamp
Datasheet
Description
Fixed Terminal Blocks WR-TBL 2346 Hztl 10.16mm Risng clamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691234610004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691234610004
Fixed Terminal Blocks 691234610004
Fixed Terminal Blocks WR-TBL 2346 Hztl 10.16mm Risng clamp

Fixed Terminal Blocks WR-TBL 2346 Hztl 10.16mm Risng clamp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691234610004
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2000-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details