Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691233510004S

Description
Fixed Terminal Blocks WR-TBL2335S Hztl 5.08mm Risng clamp
Datasheet
Description
Fixed Terminal Blocks WR-TBL2335S Hztl 5.08mm Risng clamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691233510004S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691233510004S
Fixed Terminal Blocks 691233510004S
Fixed Terminal Blocks WR-TBL2335S Hztl 5.08mm Risng clamp

Fixed Terminal Blocks WR-TBL2335S Hztl 5.08mm Risng clamp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691233510004S
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2002-1804 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details