Wurth Electronics ICS, Inc. Connectors,Interconnects 691230310006

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 23-PowerQFN Product Status: Last Time Buy Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed Wire Termination: Screwless - Push Button Clamp Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 500kHz ~ 2.4MHz 12-DFN (3x3) Operating Temperature: -40°C ~ 85°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Contact Material - Plating: Electrolytic Copper - Tin Plated
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 23-PowerQFN Product Status: Last Time Buy Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed Wire Termination: Screwless - Push Button Clamp Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 500kHz ~ 2.4MHz 12-DFN (3x3) Operating Temperature: -40°C ~ 85°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Contact Material - Plating: Electrolytic Copper - Tin Plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 23-PowerQFN Product Status: Last Time Buy Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed Wire Termination: Screwless - Push Button Clamp Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 500kHz ~ 2.4MHz 12-DFN (3x3) Operating Temperature: -40°C ~ 85°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Contact Material - Plating: Electrolytic Copper - Tin Plated

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 23-PowerQFN
Product Status: Last Time Buy
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Fixed
Wire Termination: Screwless - Push Button Clamp
Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 500kHz ~ 2.4MHz 12-DFN (3x3)
Operating Temperature: -40°C ~ 85°C
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Contact Material - Plating: Electrolytic Copper - Tin Plated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details