Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691214110002S

Description
Fixed Terminal Blocks Horizontal 3.50mm CAGE CLAMP - WR-TBL
Datasheet
Description
Fixed Terminal Blocks Horizontal 3.50mm CAGE CLAMP - WR-TBL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691214110002S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691214110002S
Fixed Terminal Blocks 691214110002S
Fixed Terminal Blocks Horizontal 3.50mm CAGE CLAMP - WR-TBL

Fixed Terminal Blocks Horizontal 3.50mm CAGE CLAMP - WR-TBL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691214110002S
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P4 - socket with Push-in terminals - 94P4 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details