Wurth Electronics ICS, Inc. Connectors,Interconnects 691213710003

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Mating Orientation: Horizontal with Board Mounting Type: Fixed Wire Termination: Screwless - Push Button Clamp Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 288KB (288K x 8) FLASH 64-LQFP (12x12) Operating Temperature: -40°C ~ 85°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Copper Alloy
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Mating Orientation: Horizontal with Board Mounting Type: Fixed Wire Termination: Screwless - Push Button Clamp Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 288KB (288K x 8) FLASH 64-LQFP (12x12) Operating Temperature: -40°C ~ 85°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Mating Orientation: Horizontal with Board Mounting Type: Fixed Wire Termination: Screwless - Push Button Clamp Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 288KB (288K x 8) FLASH 64-LQFP (12x12) Operating Temperature: -40°C ~ 85°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Copper Alloy

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Mating Orientation: Horizontal with Board
Mounting Type: Fixed
Wire Termination: Screwless - Push Button Clamp
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 288KB (288K x 8) FLASH 64-LQFP (12x12)
Operating Temperature: -40°C ~ 85°C
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Copper Alloy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers