Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691135810003

Description
Fixed Terminal Blocks WR-TBL1358 HztlEntry 10mm w/PressClamp
Datasheet
Description
Fixed Terminal Blocks WR-TBL1358 HztlEntry 10mm w/PressClamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691135810003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691135810003
Fixed Terminal Blocks 691135810003
Fixed Terminal Blocks WR-TBL1358 HztlEntry 10mm w/PressClamp

Fixed Terminal Blocks WR-TBL1358 HztlEntry 10mm w/PressClamp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691135810003
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-6-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4101 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers