Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691103810002

Description
Fixed Terminal Blocks WS-DESV 10mm w/PressClamp
Datasheet
Description
Fixed Terminal Blocks WS-DESV 10mm w/PressClamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691103810002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691103810002
Fixed Terminal Blocks 691103810002
Fixed Terminal Blocks WS-DESV 10mm w/PressClamp

Fixed Terminal Blocks WS-DESV 10mm w/PressClamp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691103810002
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2224.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers