Wurth Electronics ICS, Inc. Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies 687310124422

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount Connector/Contact Type: Contacts, Vertical - 1 Sided Number of Positions: 10 Pitch: 0.020" (0.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount Connector/Contact Type: Contacts, Vertical - 1 Sided Number of Positions: 10 Pitch: 0.020" (0.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount Connector/Contact Type: Contacts, Vertical - 1 Sided Number of Positions: 10 Pitch: 0.020" (0.50mm)

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: WR-FPC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FPC
Mounting Type: Surface Mount
Connector/Contact Type: Contacts, Vertical - 1 Sided
Number of Positions: 10
Pitch: 0.020" (0.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22060-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - SD-SUB-D-ST15 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details