Wurth Electronics ICS, Inc. Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 68714014022

Description
Win Source Part Number: 1294076-68714014022 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: WR-FPC Number of Positions: 40 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Housing Color: Ivory Standard Package: 2,000 Mating Cycles: 25 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Würth Elektronik Other Names: 732-3519-1,732-3519- 2,732-3519-6
Request a Quote Datasheet
Description
Win Source Part Number: 1294076-68714014022 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: WR-FPC Number of Positions: 40 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Housing Color: Ivory Standard Package: 2,000 Mating Cycles: 25 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Würth Elektronik Other Names: 732-3519-1,732-3519- 2,732-3519-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1294076-68714014022 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1294076-68714014022
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1294076-68714014022
Win Source Part Number: 1294076-68714014022 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: WR-FPC Number of Positions: 40 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Housing Color: Ivory Standard Package: 2,000 Mating Cycles: 25 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Würth Elektronik Other Names: 732-3519-1,732-3519- 2,732-3519-6

Win Source Part Number: 1294076-68714014022
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: WR-FPC
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Housing Color: Ivory
Standard Package: 2,000
Mating Cycles: 25
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Würth Elektronik
Other Names: 732-3519-1,732-3519-2,732-3519-6

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 68714014022 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
68714014022
FFC, FPC (Flat Flexible) Connector Assemblies 68714014022
CONN FPC TOP 40POS 0.50MM R/A

CONN FPC TOP 40POS 0.50MM R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1294076-68714014022 68714014022
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FHB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers