Wurth Electronics ICS, Inc. Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies 68712214522

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyamide (PA9T), Nylon 9T Features: Solder Retention, Zero Insertion Force (ZIF)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyamide (PA9T), Nylon 9T Features: Solder Retention, Zero Insertion Force (ZIF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Polyamide (PA9T), Nylon 9T Features: Solder Retention, Zero Insertion Force (ZIF)

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Series: WR-FPC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Bottom
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Polyamide (PA9T), Nylon 9T
Features: Solder Retention, Zero Insertion Force (ZIF)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details