Wurth Electronics ICS, Inc. Connectors,Interconnects 687120183622

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Flat Flex Type: FFC, Discrete Wire Mounting Type: Fixed Connector/Contact Type: Contacts, Top Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Flat Flex Type: FFC, Discrete Wire Mounting Type: Fixed Connector/Contact Type: Contacts, Top Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Flat Flex Type: FFC, Discrete Wire Mounting Type: Fixed Connector/Contact Type: Contacts, Top Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Flat Flex Type: FFC, Discrete Wire
Mounting Type: Fixed
Connector/Contact Type: Contacts, Top
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details