Wurth Electronics ICS, Inc. FFC, FPC (FlatFlexible) Connectors - 68711614522 68711614522

Description
Manufacturer: Würth Elektronik Win Source Part Number: 802474-68711614522 Packaging: Reel Number of Positions: 16 Pitch: 0.020" (0.50mm) Mounting Style: Surface Mount, Right Angle Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100.0μin (2.54μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Housing Color: Ivory Mating Cycles: 25 Temperature Range - Operating: -25°C ~ 85°C Actuator Color: Black Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 802474-68711614522 Packaging: Reel Number of Positions: 16 Pitch: 0.020" (0.50mm) Mounting Style: Surface Mount, Right Angle Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100.0μin (2.54μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Housing Color: Ivory Mating Cycles: 25 Temperature Range - Operating: -25°C ~ 85°C Actuator Color: Black Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 68711614522 - 802474-68711614522 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 68711614522
802474-68711614522
FFC, FPC (FlatFlexible) Connectors - 68711614522 802474-68711614522
Manufacturer: Würth Elektronik Win Source Part Number: 802474-68711614522 Packaging: Reel Number of Positions: 16 Pitch: 0.020" (0.50mm) Mounting Style: Surface Mount, Right Angle Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100.0μin (2.54μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Housing Color: Ivory Mating Cycles: 25 Temperature Range - Operating: -25°C ~ 85°C Actuator Color: Black Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A

Manufacturer: Würth Elektronik
Win Source Part Number: 802474-68711614522
Packaging: Reel
Number of Positions: 16
Pitch: 0.020" (0.50mm)
Mounting Style: Surface Mount, Right Angle
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 100.0μin (2.54μm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Housing Color: Ivory
Mating Cycles: 25
Temperature Range - Operating: -25°C ~ 85°C
Actuator Color: Black
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 802474-68711614522
Product Name FFC, FPC (FlatFlexible) Connectors - 68711614522
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products