Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 68711214522

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Obsolete Flat Flex Type: FFC, Discrete Wire Mounting Type: Requires Holder Connector/Contact Type: Contacts, Top Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Obsolete Flat Flex Type: FFC, Discrete Wire Mounting Type: Requires Holder Connector/Contact Type: Contacts, Top Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Obsolete Flat Flex Type: FFC, Discrete Wire Mounting Type: Requires Holder Connector/Contact Type: Contacts, Top Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Product Status: Obsolete
Flat Flex Type: FFC, Discrete Wire
Mounting Type: Requires Holder
Connector/Contact Type: Contacts, Top
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type DIP; Other; 14-DIP, 4 Leads (Full Size, Metal Can)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637BR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 16-SOIC
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1347768-CYPAS111A1-24LQXQ - Win Source Electronics
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
Configuration / Function Flyback
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details