Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 687110149022

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Product Status: Active Flat Flex Type: FFC, Discrete Wire Mounting Type: Requires Holder Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.05-0.13mm Height Above Board: 0.168" (4.27mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Product Status: Active Flat Flex Type: FFC, Discrete Wire Mounting Type: Requires Holder Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.05-0.13mm Height Above Board: 0.168" (4.27mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Product Status: Active Flat Flex Type: FFC, Discrete Wire Mounting Type: Requires Holder Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.05-0.13mm Height Above Board: 0.168" (4.27mm) Contact Material: Phosphor Bronze

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Product Status: Active
Flat Flex Type: FFC, Discrete Wire
Mounting Type: Requires Holder
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.05-0.13mm
Height Above Board: 0.168" (4.27mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details