Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Series: WR-FPC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Termination: Solder
FFC, FCB Thickness: 0.30mm
Operating Temperature: -25°C ~ 85°C
Current Rating (Amps): 0.4A
Contact Finish Thickness: 120.0µin (3.05µm)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder |