Wurth Electronics ICS, Inc. Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors 68710614022

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Actuator Material: Liquid Crystal Polymer (LCP) Operating Temperature: -25°C ~ 85°C Voltage Rating: 50V
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Actuator Material: Liquid Crystal Polymer (LCP) Operating Temperature: -25°C ~ 85°C Voltage Rating: 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Actuator Material: Liquid Crystal Polymer (LCP) Operating Temperature: -25°C ~ 85°C Voltage Rating: 50V

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors
Series: WR-FPC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FPC
Mounting Type: Surface Mount, Right Angle
Actuator Material: Liquid Crystal Polymer (LCP)
Operating Temperature: -25°C ~ 85°C
Voltage Rating: 50V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - K236A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details