Wurth Electronics ICS, Inc. Flat Flex Cables (FFC, FPC) - 68611614422 68611614422

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907740-68611614422 Series: WR-FPC Operating Temperature Range: -25°C ~ 85°C Features: 16 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 732-1999-6, -732-1999-2, 732-1999-1, -732-1999-1, 732-1999-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907740-68611614422 Series: WR-FPC Operating Temperature Range: -25°C ~ 85°C Features: 16 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 732-1999-6, -732-1999-2, 732-1999-1, -732-1999-1, 732-1999-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 68611614422
907740-68611614422
Flat Flex Cables (FFC, FPC) - 68611614422 907740-68611614422
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907740-68611614422 Series: WR-FPC Operating Temperature Range: -25°C ~ 85°C Features: 16 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 732-1999-6, -732-1999-2, 732-1999-1, -732-1999-1, 732-1999-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907740-68611614422
Series: WR-FPC
Operating Temperature Range: -25°C ~ 85°C
Features: 16 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 732-1999-6, -732-1999-2, 732-1999-1, -732-1999-1, 732-1999-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907740-68611614422
Product Name Flat Flex Cables (FFC, FPC) - 68611614422
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers