Wurth Electronics ICS, Inc. Flat Flex Cables (FFC, FPC) - 68611014422 68611014422

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907738-68611014422 Series: WR-FPC Operating Temperature Range: -25°C ~ 85°C Features: 10 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: -732-1996-2, -732-1996-1, 732-1996-1, 732-1996-2, 732-1996-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907738-68611014422 Series: WR-FPC Operating Temperature Range: -25°C ~ 85°C Features: 10 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: -732-1996-2, -732-1996-1, 732-1996-1, 732-1996-2, 732-1996-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 68611014422
907738-68611014422
Flat Flex Cables (FFC, FPC) - 68611014422 907738-68611014422
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907738-68611014422 Series: WR-FPC Operating Temperature Range: -25°C ~ 85°C Features: 10 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: -732-1996-2, -732-1996-1, 732-1996-1, 732-1996-2, 732-1996-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907738-68611014422
Series: WR-FPC
Operating Temperature Range: -25°C ~ 85°C
Features: 10 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: -732-1996-2, -732-1996-1, 732-1996-1, 732-1996-2, 732-1996-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907738-68611014422
Product Name Flat Flex Cables (FFC, FPC) - 68611014422
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details