Wurth Electronics ICS, Inc. Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies 686108148922

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 8 Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 8 Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 8 Termination: Solder

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Series: WR-FPC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Bottom
Number of Positions: 8
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details