Wurth Electronics ICS, Inc. Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies 68610814122

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Termination: Solder Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Termination: Solder Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Termination: Solder Contact Material: Phosphor Bronze

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Series: WR-FPC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Top
Termination: Solder
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details