Wurth Electronics ICS, Inc. Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies 685119134923

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: HDMI Number of Contacts: 19 Gender: Receptacle Mounting Type: Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal Termination: Solder Operating Temperature: -25°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: HDMI Number of Contacts: 19 Gender: Receptacle Mounting Type: Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal Termination: Solder Operating Temperature: -25°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: HDMI Number of Contacts: 19 Gender: Receptacle Mounting Type: Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal Termination: Solder Operating Temperature: -25°C ~ 85°C

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: HDMI
Number of Contacts: 19
Gender: Receptacle
Mounting Type: Surface Mount, Right Angle; Through Hole
Mounting Feature: Horizontal
Termination: Solder
Operating Temperature: -25°C ~ 85°C

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 685119134923 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
685119134923
USB, DVI, HDMI Connector Assemblies 685119134923
CONN RCPT HDMI 19POS SMD R/A

CONN RCPT HDMI 19POS SMD R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 685119134923
Product Name Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products