Wurth Electronics ICS, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 665104131822

Description
Win Source Part Number: 1380999-665104131822 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-WTB Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Standard Package: 1,500 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Insulation Height: 0.118" (3.00mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380999-665104131822 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-WTB Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Standard Package: 1,500 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Insulation Height: 0.118" (3.00mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380999-665104131822 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380999-665104131822
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380999-665104131822
Win Source Part Number: 1380999-665104131822 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-WTB Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Standard Package: 1,500 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Insulation Height: 0.118" (3.00mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380999-665104131822
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: WR-WTB
Number of Positions: 4
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Standard Package: 1,500 pcs
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Beige
Mounting Type: Surface Mount, Right Angle
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.118" (3.00mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380999-665104131822
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
1 1/4
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Gen V -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details