CONN HEADER R/A 20POS 3MM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 66202021022 |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | Through-Hole; Solder; Through Hole, Right Angle |
| Features | Board Lock |
| Voltage Rating | 250 volts |