Wurth Electronics ICS, Inc. Connectors,Interconnects 662012231722

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze Insulation Material: Polypropylene Features: Memory IC 1 MHz 4.5 µs
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze Insulation Material: Polypropylene Features: Memory IC 1 MHz 4.5 µs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze Insulation Material: Polypropylene Features: Memory IC 1 MHz 4.5 µs

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Contact Type: Female Socket
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.228" (5.80mm)
Contact Material: Phosphor Bronze
Insulation Material: Polypropylene
Features: Memory IC 1 MHz 4.5 µs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Female, Adapter - 9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details