Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 66201221022

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Last Time Buy Connector Type: Header, Cuttable Number of Rows: 2 Shrouding: Shrouded Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Last Time Buy Connector Type: Header, Cuttable Number of Rows: 2 Shrouding: Shrouded Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Last Time Buy Connector Type: Header, Cuttable Number of Rows: 2 Shrouding: Shrouded Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Product Status: Last Time Buy
Connector Type: Header, Cuttable
Number of Rows: 2
Shrouding: Shrouded
Fastening Type: Spring Lock
Insulation Height: 0.228" (5.80mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type DIP; Other; 14-DIP, 4 Leads (Full Size, Metal Can)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.3 to 26 volts
Output Power 22 watts
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details