Wurth Electronics ICS, Inc. Connectors,Interconnects 662004113322

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: IDC Fastening Type: Spring Lock Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: IDC Fastening Type: Spring Lock Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: IDC Fastening Type: Spring Lock Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed
Contact Termination: IDC
Fastening Type: Spring Lock
Insulation Material: Polypropylene
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products