Wurth Electronics ICS, Inc. Connectors,Interconnects 66200211122

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Shrouding: Shrouded Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.250" (6.35mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Shrouding: Shrouded Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.250" (6.35mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Shrouding: Shrouded Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.250" (6.35mm) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Connector Type: Receptacle
Shrouding: Shrouded
Mounting Type: Fixed
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.250" (6.35mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CONN BANANA PLUG STACK SLDRLESS - 238-9203BLK - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details