Wurth Electronics ICS, Inc. Rectangular Connectors - 653105131822 653105131822

Description
Manufacturer: Würth Elektronik Win Source Part Number: 803822-653105131822 Packaging: Reel Number of Positions: 5 Mounting Style: Surface Mount, Right Angle Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.084" (2.13mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 803822-653105131822 Packaging: Reel Number of Positions: 5 Mounting Style: Surface Mount, Right Angle Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.084" (2.13mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 653105131822 - 803822-653105131822 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 653105131822
803822-653105131822
Rectangular Connectors - 653105131822 803822-653105131822
Manufacturer: Würth Elektronik Win Source Part Number: 803822-653105131822 Packaging: Reel Number of Positions: 5 Mounting Style: Surface Mount, Right Angle Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.084" (2.13mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: Würth Elektronik
Win Source Part Number: 803822-653105131822
Packaging: Reel
Number of Positions: 5
Mounting Style: Surface Mount, Right Angle
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Copper Alloy
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Insulation Material: Polyamide (PA46), Nylon 4/6
Style: Board to Cable/Wire
Pitch - Mating: 0.049"
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Beige
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.134" (3.40mm)
Contact Shape: Rectangular
Temperature Range - Operating: -40°C ~ 85°C
Contact Length - Mating: 0.084" (2.13mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 803822-653105131822
Product Name Rectangular Connectors - 653105131822
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 1377G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers