Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 651305142821 651305142821

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907713-651305142821 Series: WR-COM Operating Temperature Range: -40°C ~ 105°C Features: USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-3154-6, 732-3154-2, 732-3154-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907713-651305142821 Series: WR-COM Operating Temperature Range: -40°C ~ 105°C Features: USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-3154-6, 732-3154-2, 732-3154-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 651305142821 - 907713-651305142821 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 651305142821
907713-651305142821
USB, DVI, HDMI Connectors - 651305142821 907713-651305142821
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907713-651305142821 Series: WR-COM Operating Temperature Range: -40°C ~ 105°C Features: USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-3154-6, 732-3154-2, 732-3154-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907713-651305142821
Series: WR-COM
Operating Temperature Range: -40°C ~ 105°C
Features: USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 732-3154-6, 732-3154-2, 732-3154-1

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 651305142821 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
651305142821
USB, DVI, HDMI Connector Assemblies 651305142821
CONN RCPT USB2.0 MINI AB SMD R/A

CONN RCPT USB2.0 MINI AB SMD R/A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
651305142821
USB Connectors 651305142821
USB Connectors WR-COM Type AB SMT 5Pin Horztl FemlMini

USB Connectors WR-COM Type AB SMT 5Pin Horztl FemlMini

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907713-651305142821 651305142821 651305142821
Product Name USB, DVI, HDMI Connectors - 651305142821 USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Panel
Termination Solder SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details