Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 65100516121 65100516121

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849216-65100516121 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-2109-6, -732-2109, 732-2109-1, 732-2109-2, 732-2109, 732-2109-ND
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849216-65100516121 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-2109-6, -732-2109, 732-2109-1, 732-2109-2, 732-2109, 732-2109-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 65100516121 - 849216-65100516121 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 65100516121
849216-65100516121
USB, DVI, HDMI Connectors - 65100516121 849216-65100516121
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849216-65100516121 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-2109-6, -732-2109, 732-2109-1, 732-2109-2, 732-2109, 732-2109-ND

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 849216-65100516121
Series: WR-COM
Features: Connector Position
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 732-2109-6, -732-2109, 732-2109-1, 732-2109-2, 732-2109, 732-2109-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
65100516121
USB Connectors 65100516121
USB Connectors WR-COM Type B SMT 5Pin Horztl Fml Mini

USB Connectors WR-COM Type B SMT 5Pin Horztl Fml Mini

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 65100516121 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
65100516121
USB, DVI, HDMI Connector Assemblies 65100516121
CONN RCPT USB2.0 MINI B SMD R/A

CONN RCPT USB2.0 MINI B SMD R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849216-65100516121 65100516121 65100516121
Product Name USB, DVI, HDMI Connectors - 65100516121 USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB USB
Gender Female / Jack
Geometry Right Angle
Termination SMD Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details