Wurth Electronics ICS, Inc. Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies 651005136421

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB - mini B Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Mounting Type: Through Hole
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB - mini B Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB - mini B Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Series: WR-COM
Package: Tray
Product Status: Active
Connector Type: USB - mini B
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Mounting Type: Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 651005136421 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
651005136421
USB, DVI, HDMI Connector Assemblies 651005136421
CONN RCPT USB2.0 MINI B VERT

CONN RCPT USB2.0 MINI B VERT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
651005136421
USB Connectors 651005136421
USB Connectors WR-COM Type B 5Pin Vert Feml Mini

USB Connectors WR-COM Type B 5Pin Vert Feml Mini

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 651005136421 651005136421
Product Name Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Mounting Through Hole Through Hole Panel
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details