Wurth Electronics ICS, Inc. Connectors, Interconnects - Rectangular Connectors - Contacts 64900613722DEC

Description
Win Source Part Number: 1206542-64900613722D EC Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: WR-MPC4 Type: Stamped Contact Finish: Tin Package: Bulk Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Würth Elektronik Other Names: 649 006 137 22D EC,649 006 137 22D EC-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1206542-64900613722D EC Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: WR-MPC4 Type: Stamped Contact Finish: Tin Package: Bulk Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Würth Elektronik Other Names: 649 006 137 22D EC,649 006 137 22D EC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1206542-64900613722DEC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1206542-64900613722DEC
Connectors, Interconnects - Rectangular Connectors - Contacts 1206542-64900613722DEC
Win Source Part Number: 1206542-64900613722D EC Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: WR-MPC4 Type: Stamped Contact Finish: Tin Package: Bulk Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Würth Elektronik Other Names: 649 006 137 22D EC,649 006 137 22D EC-ND

Win Source Part Number: 1206542-64900613722DEC
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: WR-MPC4
Type: Stamped
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Würth Elektronik
Other Names: 649 006 137 22D EC,649 006 137 22D EC-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1206542-64900613722DEC
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details