Wurth Electronics ICS, Inc. Connectors,Interconnects 64900411122

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Post: 0.102" (2.60mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Post: 0.102" (2.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Post: 0.102" (2.60mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 3
Number of Positions Loaded: All
Shrouding: Shrouded
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Post: 0.102" (2.60mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1319 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details